web counter

Linear Technology/Analog Devices DC1137ALT3498EDDB DEMO BOARD - 20MA LED

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantGPSCellular PhoneDigital Camera

ECAD Model:

Description

The LT3498 LED Driver is a high-efficiency, low-noise, and low-cost LED driver. It features a wide input voltage range of 4.5V to 36V, adjustable current limit, and a low quiescent current of only 1.5mA. It is suitable for driving LEDs in a variety of applications such as automotive lighting, industrial lighting, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    27V
  • Utilized IC / Part
    LT3498
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining