web counter

Linear Technology/Analog Devices DC1141A-CLTC6930CDCB-7.37 DEMO BOARD

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Analog Devices DC1141A-C Demonstration Board is designed to showcase the capabilities of the LTC6930CDCB-7.37 Very Low Power Precision Silicon Oscillator. This oscillator is capable of providing a frequency error of less than 0.09% at 25 degrees Celsius, making it ideal for use in consumer electronics applications. The board features a wide range of features, including a frequency range of 1.2MHz to 200MHz, a low power consumption of only 1.2mA, and a wide temperature range of -40°C to +85°C. The board also includes a variety of test points and connectors for easy testing and evaluation. With its high precision and low power consumption, the DC1141A-C Demonstration Board is an ideal solution for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6930-7.37
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining