web counter

Linear Technology/Analog Devices DC1562A-DBOARD EVAL LTC6992-2

Linear Technology/Analog Devices DC1562A-D Reference Design 2
Linear Technology/Analog Devices DC1562A-D Reference Design 1
Linear Technology/Analog Devices DC1562A-D Reference Design 2
Linear Technology/Analog Devices DC1562A-D Reference Design 1
Linear Technology/Analog Devices DC1562A-D Reference Design 1
Linear Technology/Analog Devices DC1562A-D Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcareLighting DimmerPortableServo MotorElectrocardiograph Battery PoweredHeater

ECAD Model:

Description

The Analog Devices DC1562A-D Demonstration Board is designed for use with the LTC6992-2 Timer IC, providing a 10 kHz, 5-95% duty cycle for medical and healthcare applications. This board features a wide range of features, including a high-precision voltage reference, a low-noise power supply, and a wide range of test points for easy debugging. The board also includes a USB interface for easy programming and debugging. The board is designed to be used with a wide range of medical and healthcare applications, such as patient monitoring, medical imaging, and drug delivery systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6992-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    10KHz PWM, 5 - 95% Duty Cycle
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ