web counter

Linear Technology/Analog Devices DC1562B-CBOARD EVAL LTC6992-1

Linear Technology/Analog Devices DC1562B-C Reference Design 2
Linear Technology/Analog Devices DC1562B-C Reference Design 1
Linear Technology/Analog Devices DC1562B-C Reference Design 2
Linear Technology/Analog Devices DC1562B-C Reference Design 1
Linear Technology/Analog Devices DC1562B-C Reference Design 1
Linear Technology/Analog Devices DC1562B-C Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562B-C Demonstration Board is designed for use with the LTC6992-1, 10 kHz, 0% to 100% Duty Cycle PWM IC. This board is ideal for medical and healthcare applications, providing a convenient platform for evaluating the performance of the LTC6992-1. The board features a wide range of components, including a power supply, a potentiometer, a voltage regulator, and a variety of connectors. The board also includes a user-friendly interface, allowing users to easily adjust the duty cycle and frequency of the PWM signal. With its robust design and versatile features, the DC1562B-C is an ideal solution for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    TimerBlox®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6992
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6992-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10KHz PWM, 0 - 100% Duty Cycle
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ
Microchip Technology2K 256X8 1.8V SERIAL EE IND3300RFQ