web counter

Linear Technology/Analog Devices DC1562A-ABOARD EVAL LTC6990

Linear Technology/Analog Devices DC1562A-A Reference Design 2
Linear Technology/Analog Devices DC1562A-A Reference Design 1
Linear Technology/Analog Devices DC1562A-A Reference Design 2
Linear Technology/Analog Devices DC1562A-A Reference Design 1
Linear Technology/Analog Devices DC1562A-A Reference Design 1
Linear Technology/Analog Devices DC1562A-A Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery Powered

ECAD Model:

Description

The Analog Devices DC1562A-A Demonstration Board for the LTC6990 is a versatile tool for medical and healthcare applications. This board is designed to demonstrate the capabilities of the LTC6990, a 1 KHz to 10 KHz Voltage Controlled Oscillator (VCO). The board features a wide range of adjustable parameters, including frequency, amplitude, and duty cycle, allowing users to explore the full range of the VCO's capabilities. The board also includes a variety of test points and connectors, making it easy to connect to external circuits and instruments. With its wide range of features and adjustable parameters, the DC1562A-A is an ideal tool for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Voltage Controlled Oscillator (VCO)
  • Utilized IC / Part
    LTC6990
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1kHz ~ 10kHz Frequency Range
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ