web counter

Linear Technology/Analog Devices DC1562A-LBOARD EVAL LTC6994-2

Linear Technology/Analog Devices DC1562A-L Reference Design 2
Linear Technology/Analog Devices DC1562A-L Reference Design 1
Linear Technology/Analog Devices DC1562A-L Reference Design 2
Linear Technology/Analog Devices DC1562A-L Reference Design 1
Linear Technology/Analog Devices DC1562A-L Reference Design 1
Linear Technology/Analog Devices DC1562A-L Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery PoweredPulse Oximeter

ECAD Model:

Description

The Analog Devices DC1562A-L Demonstration Board is designed for use with the LTC6994-2 timer IC. It is ideal for medical and healthcare applications, providing a 100ms output rising edge delayed from the trigger rising edge. The board features a wide range of features, including a power supply, a trigger input, a delay output, and a reset input. It also includes a user-friendly interface, allowing for easy setup and operation. The board is designed to be used in a variety of applications, including medical and healthcare, and is a great choice for those looking for a reliable and easy-to-use timer solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6994
  • Function
    Delay Line
  • Utilized IC / Part
    LTC6994-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    100ms Falling-Edge and Rising-Edge Delay
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MIC2800-G1JJYML-TR - Power Management, 5.5V Supply, 1 Step-Down DC-DC Converters, 2 LDOs, 3 Regulated Outputs, QFN-1630RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN42RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN37RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN15RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN190RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN22RFQ
Microchip TechnologyIC REG TRPL BUCK/LNR 2MHZ 16QFN6RFQ
Microchip TechnologyMICROCHIP - MIC2800-G2SYML-TR - Power Management, 5.5V Supply, 1 Step-Down DC-DC Converters, 2 LDOs, 3 Regulated Outputs, QFN-169RFQ