Linear Technology/Analog Devices DC1562A-CBOARD EVAL LTC6992-1
Description
The Analog Devices DC1562A-C Demonstration Board is designed for use with the LTC6992-1, 10 kHz, 0 100% Duty Cycle, Medical and Healthcare Applications. This board provides a convenient platform for evaluating the performance of the LTC6992-1 in medical and healthcare applications. It features a wide range of features, including a 10 kHz clock input, adjustable duty cycle, and adjustable output voltage. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for prototyping and testing medical and healthcare applications, and is suitable for use in a variety of environments.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- SeriesTimerBlox®
- Published2010
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberLTC6992
- FunctionClock Oscillation
- Utilized IC / PartLTC6992-1
- Supplied ContentsBoard(s)
- Primary Attributes10KHz PWM, 0 - 100% Duty Cycle
- EmbeddedNo
- Secondary Attributes2.25V ~ 5.5V Supply
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC INVERTER 2CH 2-INP SC70-6 | 6613 | RFQ | |
| Analog Devices, Inc. | 2648 | RFQ | ||
| ON Semiconductor | Inverter 2-Element CMOS 6-Pin MicroPak W T/R | 4000 | BUY | |
| ON Semiconductor | Inverter 2-Element CMOS 6-Pin MicroPak W T/R | 0 | RFQ |


Product
Brand
Articles
Tools