web counter

Linear Technology/Analog Devices DC1562A-BBOARD EVAL LTC6991

Linear Technology/Analog Devices DC1562A-B Reference Design 2
Linear Technology/Analog Devices DC1562A-B Reference Design 1
Linear Technology/Analog Devices DC1562A-B Reference Design 2
Linear Technology/Analog Devices DC1562A-B Reference Design 1
Linear Technology/Analog Devices DC1562A-B Reference Design 1
Linear Technology/Analog Devices DC1562A-B Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePeriodic Waveform GeneratorPortableElectrocardiograph Battery PoweredHeart RateWatchesElectronic Timer

ECAD Model:

Description

The Analog Devices DC1562A-B Demonstration Board for the LTC6991 is a 1Hz (1s) fixed frequency medical and healthcare clock generator. It is designed to provide a reliable and accurate clock signal for medical and healthcare applications. The board features a low-noise, low-jitter clock signal, and is capable of generating a wide range of frequencies from 1Hz to 1MHz. It also includes a temperature sensor, a voltage regulator, and a power supply. The board is easy to use and provides a reliable and accurate clock signal for medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    LTC6991
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1Hz Fixed Frequency
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Analog Devices, Inc.0RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ