web counter

Linear Technology/Analog Devices DC1562A-KBOARD EVAL LTC6994-1

Linear Technology/Analog Devices DC1562A-K Reference Design 2
Linear Technology/Analog Devices DC1562A-K Reference Design 1
Linear Technology/Analog Devices DC1562A-K Reference Design 2
Linear Technology/Analog Devices DC1562A-K Reference Design 1
Linear Technology/Analog Devices DC1562A-K Reference Design 1
Linear Technology/Analog Devices DC1562A-K Reference Design 2

Applications:

Oscillators >

Voltage Controlled Oscillator

End Products:

Medical and HealthcarePortableElectrocardiograph Battery PoweredPulse Oximeter

ECAD Model:

Description

The Analog Devices DC1562A-K Demonstration Board is designed for use with the LTC6994-1 Timer IC. It is a versatile board that can be used for a variety of medical and healthcare applications. It features a 100ms falling edge delay from trigger falling edge, allowing for precise timing of medical and healthcare processes. The board is also equipped with a variety of connectors and jumpers, making it easy to customize for specific applications. The DC1562A-K is an ideal solution for medical and healthcare applications that require precise timing.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Series
    TimerBlox®
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6994
  • Function
    Delay Line
  • Utilized IC / Part
    LTC6994-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    100ms Falling-Edge Delay
  • Embedded
    No
  • Secondary Attributes
    2.25V ~ 5.5V Supply
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R4000BUY
ON SemiconductorInverter 2-Element CMOS 6-Pin MicroPak W T/R0RFQ