web counter

Linear Technology/Analog Devices DC1161BBOARD DEMO FOR LT3507EUHF

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerCable ModemAutomotiveDSL Modem

ECAD Model:

Description

The Analog Devices DC1161B-B LT3507 Demo Board is a triple monolithic step-down regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 3A of continuous output current. The board also includes a low-dropout (LDO) regulator with an adjustable output voltage range of 0.8V to 5V. The board is designed to provide a high level of efficiency and reliability, and is capable of operating in a wide range of temperatures. It is also designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for these applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 2.5V 3.3V 5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    LT3507
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining