web counter

Linear Technology/Analog Devices DC1171A-BBOARD EVAL FOR LTC3851EGN

Linear Technology/Analog Devices DC1171A-B Reference Design 2
Linear Technology/Analog Devices DC1171A-B Reference Design 1
Linear Technology/Analog Devices DC1171A-B Reference Design 2
Linear Technology/Analog Devices DC1171A-B Reference Design 1
Linear Technology/Analog Devices DC1171A-B Reference Design 1
Linear Technology/Analog Devices DC1171A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom Power SupplyIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1171A-B, LTC3851EGN (DCR) Demo Board is a versatile and reliable power supply solution for automotive and transportation applications. It is designed to provide a regulated output voltage of 1.5V/15A with an input voltage range of 4.5V to 14V. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also includes a power-good indicator and a soft-start feature to reduce inrush current. The board is designed to meet the stringent requirements of automotive and transportation applications, making it an ideal choice for powering a variety of automotive and transportation systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3851
  • Voltage - Output
    1.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3851
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining