web counter

Linear Technology/Analog Devices DC1207AEVAL BOARD BUCK REG LT3504

Linear Technology/Analog Devices DC1207A Reference Design 2
Linear Technology/Analog Devices DC1207A Reference Design 1
Linear Technology/Analog Devices DC1207A Reference Design 2
Linear Technology/Analog Devices DC1207A Reference Design 1
Linear Technology/Analog Devices DC1207A Reference Design 1
Linear Technology/Analog Devices DC1207A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1207A-A LT3504 Demo Board is a quad 40V/1A step-down switching regulator with 100% duty cycle operation, designed for automotive and transportation applications. It features four independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 40V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The board is designed to provide a high level of performance and reliability in automotive and transportation applications. It is also designed to be easy to use and configure, making it ideal for prototyping and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 2.5V 3.3V 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LT3504
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining