web counter

Linear Technology/Analog Devices DC1219A-ABOARD DEMO FOR LT3495EDDB

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMP3 PlayerIsolated Bias SupplyOLED Display

ECAD Model:

Description

The Analog Devices DC1219A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495 micro-power low noise boost converter with output disconnect. This board is designed to provide a regulated output voltage of 15V at up to 75mA from an input voltage range of 3-6V. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power management IC to ensure efficient operation and reduce power consumption. This board is ideal for applications such as battery-powered systems, portable electronics, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~6V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    75mA
  • Voltage - Output
    15V
  • Utilized IC / Part
    LT3495
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining