web counter

Linear Technology/Analog Devices DC1219A-DBOARD EVAL FOR LT3495BEDDB

Linear Technology/Analog Devices DC1219A-D Reference Design 2
Linear Technology/Analog Devices DC1219A-D Reference Design 1
Linear Technology/Analog Devices DC1219A-D Reference Design 2
Linear Technology/Analog Devices DC1219A-D Reference Design 1
Linear Technology/Analog Devices DC1219A-D Reference Design 1
Linear Technology/Analog Devices DC1219A-D Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMP3 PlayerIsolated Bias SupplyOLED Display

ECAD Model:

Description

The Analog Devices DC1219A-D Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495B-1, a micro-power low noise boost converter with output disconnect and power management IC. This demo board is designed to provide a 3-6V input voltage range and a 15V output voltage at 36mA. It features a wide range of features, including a low noise operation, a wide input voltage range, and a high efficiency. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. This demo board is ideal for applications such as battery-powered systems, portable electronics, and automotive systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3495
  • Voltage - Output
    15V
  • Utilized IC / Part
    LT3495B-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BST ADJ 1.5A SYNC 8MICRO1272RFQ