web counter

Linear Technology/Analog Devices DC1238BBOARD DEMO LTM8021

Linear Technology/Analog Devices DC1238B Reference Design 2
Linear Technology/Analog Devices DC1238B Reference Design 1
Linear Technology/Analog Devices DC1238B Reference Design 2
Linear Technology/Analog Devices DC1238B Reference Design 1
Linear Technology/Analog Devices DC1238B Reference Design 1
Linear Technology/Analog Devices DC1238B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1238B-B, LTM8021EV Demo Board, 36V, 500mA Step Down module Regulator is a versatile and reliable power management solution for automotive and transportation applications. It is designed to provide a regulated output voltage of up to 36V and a maximum output current of 500mA. The board features a wide input voltage range of 4.5V to 36V, making it suitable for a variety of automotive and transportation applications. It also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a fast transient response time of less than 1µs. The board is also protected against over-voltage, over-current, and short-circuit conditions, making it a safe and reliable power management solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    5V
  • Frequency - Switching
    1.1MHz
  • Utilized IC / Part
    LTM8021
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining