web counter

Linear Technology/Analog Devices DC1261ABOARD DEMO LTM8022

Linear Technology/Analog Devices DC1261A Reference Design 2
Linear Technology/Analog Devices DC1261A Reference Design 1
Linear Technology/Analog Devices DC1261A Reference Design 2
Linear Technology/Analog Devices DC1261A Reference Design 1
Linear Technology/Analog Devices DC1261A Reference Design 1
Linear Technology/Analog Devices DC1261A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1261A-A, LTM8022 Demo Board, 36V, 1A Step-Down module Regulator, Automotive and Transportation is a high-performance, low-noise, and efficient power supply solution for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1A. The board is designed to provide a regulated output voltage of 5V, and is capable of operating in a wide temperature range of -40°C to +125°C. It also features a low quiescent current of only 10µA, and a high efficiency of up to 95%. The board is designed to meet the requirements of automotive and transportation applications, and is ideal for powering automotive electronics, such as sensors, displays, and other components.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LTM8022
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining