web counter

Linear Technology/Analog Devices DC1266A-ABOARD DELTA SIGMA ADC LTC2453

Linear Technology/Analog Devices DC1266A-A Reference Design 5
Linear Technology/Analog Devices DC1266A-A Reference Design 1
Linear Technology/Analog Devices DC1266A-A Reference Design 2
Linear Technology/Analog Devices DC1266A-A Reference Design 3
Linear Technology/Analog Devices DC1266A-A Reference Design 4
Linear Technology/Analog Devices DC1266A-A Reference Design 5
Linear Technology/Analog Devices DC1266A-A Reference Design 1
Linear Technology/Analog Devices DC1266A-A Reference Design 1
Linear Technology/Analog Devices DC1266A-A Reference Design 2
Linear Technology/Analog Devices DC1266A-A Reference Design 3
Linear Technology/Analog Devices DC1266A-A Reference Design 4
Linear Technology/Analog Devices DC1266A-A Reference Design 5

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1266A-A Demo Board is a versatile tool for evaluating the performance of the LTC2453 16-bit I2C Differential Analog to Digital Converter in a 3x2 DFN package. This board features a wide range of instrumentation and measurement capabilities, including a programmable gain amplifier, a low-noise voltage reference, and a wide range of input ranges. It also includes a USB-to-I2C interface for easy connection to a PC, and a graphical user interface for easy configuration and data logging. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    DFN
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2453
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    2
  • Input Range
    ±VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining