web counter

Linear Technology/Analog Devices DC1293ALT1939EDD - MONOLITHIC 2A STEP-D

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1293A-A, LT1939 Demo Board is a monolithic step-down switching regulator with LDO designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a high efficiency of up to 95%. The board also includes a low dropout linear regulator (LDO) with a wide input voltage range of 4.5V to 40V and a low quiescent current of only 10µA. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications. It is also designed to be easy to use and configure, with a simple user interface and a wide range of features. The board is also RoHS compliant and is designed to meet the stringent requirements of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    7V~25V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1.5A 500mA
  • Voltage - Output
    3.3V 5V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    LT1939
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorSENSOR REFL 5MM PHOTOTRANS THRU27685RFQ