web counter

Linear Technology/Analog Devices DC1295BBOARD DEMO LTM4606

Linear Technology/Analog Devices DC1295B Reference Design 3
Linear Technology/Analog Devices DC1295B Reference Design 1
Linear Technology/Analog Devices DC1295B Reference Design 2
Linear Technology/Analog Devices DC1295B Reference Design 3
Linear Technology/Analog Devices DC1295B Reference Design 1
Linear Technology/Analog Devices DC1295B Reference Design 1
Linear Technology/Analog Devices DC1295B Reference Design 2
Linear Technology/Analog Devices DC1295B Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom Power SupplyProcessor Power ManagementServersIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1295B-B, LTM4606EV Demo Board is a 28V, 6A DC/DC module regulator designed for industrial applications. It is EN55022B compliant and features a wide input voltage range of 4.5V to 28V. The board is capable of delivering up to 6A of continuous output current and is designed to provide a high level of efficiency and reliability. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive controls. This makes it ideal for use in a variety of industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    28V
  • Voltage - Output
    0.6V 1.2V 1.5V 1.8V 2.5V 3.3V or 5V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    LTM4606
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    42mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining