web counter

Linear Technology/Analog Devices DC1337ABOARD SAR ADC LTC2309

Linear Technology/Analog Devices DC1337A Reference Design 4
Linear Technology/Analog Devices DC1337A Reference Design 1
Linear Technology/Analog Devices DC1337A Reference Design 2
Linear Technology/Analog Devices DC1337A Reference Design 3
Linear Technology/Analog Devices DC1337A Reference Design 4
Linear Technology/Analog Devices DC1337A Reference Design 1
Linear Technology/Analog Devices DC1337A Reference Design 1
Linear Technology/Analog Devices DC1337A Reference Design 2
Linear Technology/Analog Devices DC1337A Reference Design 3
Linear Technology/Analog Devices DC1337A Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1337A-A LTC2309 Demo Board is a 12-bit, 8-channel successive approximation register (SAR) analog-to-digital converter (ADC) with an I2C interface. It is designed for instrumentation and measurement applications, providing high accuracy and low power consumption. The board features a wide input voltage range of 0V to 5V, and a low input current of only 1µA. It also features a programmable gain amplifier (PGA) with a gain range of 1 to 128, allowing for a wide range of input signal levels. The board also includes a temperature sensor, allowing for temperature compensation of the ADC readings. The board is easy to use and provides a simple way to add precision analog-to-digital conversion to any project.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2309
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    14 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    14k
  • Number of A/D Converters
    1
  • Power (Typ) @ Conditions
    1.5mW @ 1kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining