web counter

Linear Technology/Analog Devices DC1339ABOARD SAR ADC LTC2302

Linear Technology/Analog Devices DC1339A Reference Design 2
Linear Technology/Analog Devices DC1339A Reference Design 1
Linear Technology/Analog Devices DC1339A Reference Design 2
Linear Technology/Analog Devices DC1339A Reference Design 1
Linear Technology/Analog Devices DC1339A Reference Design 1
Linear Technology/Analog Devices DC1339A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1339A-A LTC2302 Demo Board is a 12-bit, 1-channel differential, 500ksps SAR ADC with SPI I/F, instrumentation and measurement. It is designed to provide a complete solution for evaluating the performance of the LTC2302 SAR ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also includes a low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage divider for setting the input range. The board also includes a high-speed, low-noise, low-drift, precision voltage reference, and a precision voltage div

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    9V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2302
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF/2
  • Power (Typ) @ Conditions
    14mW @ 500kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC750RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ