web counter

Linear Technology/Analog Devices DC1379BBOARD EVAL LTM8025

Linear Technology/Analog Devices DC1379B Reference Design 2
Linear Technology/Analog Devices DC1379B Reference Design 1
Linear Technology/Analog Devices DC1379B Reference Design 2
Linear Technology/Analog Devices DC1379B Reference Design 1
Linear Technology/Analog Devices DC1379B Reference Design 1
Linear Technology/Analog Devices DC1379B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1379B-B LTM8025EV Demo Board is a 36Vin, 3A Step Down module Converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of features. It is ideal for applications such as automotive, transportation, and industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    250kHz~2MHz
  • Utilized IC / Part
    LTM8025
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining