web counter

Linear Technology/Analog Devices DC1382ABOARD DEMO FOR LT3470AEDDB

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1382A-A, LT3470AEDDB Demo board is a 4Vin Start-up, Micro-power Buck Regulator with Integrated Boost and Catch Diodes, designed for use in automotive and transportation applications. This board features a wide input voltage range of 4V to 40V, and is capable of providing up to 1.5A of output current. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is designed to be used with a wide variety of automotive and transportation applications, and is capable of providing reliable and efficient power conversion. Additionally, the board is designed to be easy to use and configure, and is backed by a comprehensive technical support team.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    LT3470A
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining