web counter

Linear Technology/Analog Devices DC1383A-ABOARD DELTA SIGMA ADC LTC2451

Linear Technology/Analog Devices DC1383A-A Reference Design 3
Linear Technology/Analog Devices DC1383A-A Reference Design 1
Linear Technology/Analog Devices DC1383A-A Reference Design 2
Linear Technology/Analog Devices DC1383A-A Reference Design 3
Linear Technology/Analog Devices DC1383A-A Reference Design 1
Linear Technology/Analog Devices DC1383A-A Reference Design 1
Linear Technology/Analog Devices DC1383A-A Reference Design 2
Linear Technology/Analog Devices DC1383A-A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1383A-A, LTC2451 Demo Board is a 16-bit single-ended I2C ultra-tiny ADC instrumentation and measurement board. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the LTC2451 ultra-tiny ADC. The board features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high resolution of 16-bits. It also includes a built-in temperature sensor, allowing for accurate temperature measurements. The board is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2451
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2451
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.IC, SM, VOLT REF, 5V0RFQ