web counter

Linear Technology/Analog Devices DC1384A-ABOARD DELTA SIGMA ADC LTC2452

Linear Technology/Analog Devices DC1384A-A Reference Design 3
Linear Technology/Analog Devices DC1384A-A Reference Design 1
Linear Technology/Analog Devices DC1384A-A Reference Design 2
Linear Technology/Analog Devices DC1384A-A Reference Design 3
Linear Technology/Analog Devices DC1384A-A Reference Design 1
Linear Technology/Analog Devices DC1384A-A Reference Design 1
Linear Technology/Analog Devices DC1384A-A Reference Design 2
Linear Technology/Analog Devices DC1384A-A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1384A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2452 16-bit SPI differential ultra-tiny delta sigma ADC. This board is designed to provide a platform for evaluating the performance of the LTC2452 ADC in a variety of applications. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, allowing for a variety of measurements. Additionally, the board includes a variety of output options, including a USB interface, a serial port, and a parallel port, allowing for easy connection to a variety of devices. The board also includes a variety of test points and jumpers, allowing for easy customization of the board for specific applications. The DC1384A-A Demo Board is an ideal tool for evaluating the performance of the LTC2452 ADC in a variety of instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2452
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    2
  • Input Range
    ±VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.IC, SM, VOLT REF, 5V0RFQ