web counter

Linear Technology/Analog Devices DC1385ABOARD EVAL LTM4614

Linear Technology/Analog Devices DC1385A Reference Design 3
Linear Technology/Analog Devices DC1385A Reference Design 1
Linear Technology/Analog Devices DC1385A Reference Design 2
Linear Technology/Analog Devices DC1385A Reference Design 3
Linear Technology/Analog Devices DC1385A Reference Design 1
Linear Technology/Analog Devices DC1385A Reference Design 1
Linear Technology/Analog Devices DC1385A Reference Design 2
Linear Technology/Analog Devices DC1385A Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Military and AerospaceTelecom Power SupplyFPGA Solutions

ECAD Model:

Description

The Analog Devices DC1385A-A, LTM4614EV Demo Board is a low voltage, dual 4A DC/DC module regulator designed for military and aerospace grade applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It is capable of delivering up to 8A of continuous output current, and up to 16A of peak output current. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for a variety of extreme environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.8V
  • Frequency - Switching
    1.25MHz
  • Utilized IC / Part
    LTM4614
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents