web counter

Linear Technology/Analog Devices DC1392ABOARD DEMO LTM4604A

Linear Technology/Analog Devices DC1392A Reference Design 3
Linear Technology/Analog Devices DC1392A Reference Design 1
Linear Technology/Analog Devices DC1392A Reference Design 2
Linear Technology/Analog Devices DC1392A Reference Design 3
Linear Technology/Analog Devices DC1392A Reference Design 1
Linear Technology/Analog Devices DC1392A Reference Design 1
Linear Technology/Analog Devices DC1392A Reference Design 2
Linear Technology/Analog Devices DC1392A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomATCA BackplaneServersCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices DC1392A-A, LTM4604AEV Demo Board is a low voltage, 4A DC/DC module regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of communication protocols. This makes it ideal for use in a variety of applications, from industrial to consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4604
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    0.8V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    1.25MHz
  • Utilized IC / Part
    LTM4604A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    43mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining