web counter

Linear Technology/Analog Devices DC1393BLTC6802-2 (REQUIRES DC590B) NEW

Applications:

Battery Management >

Battery Monitor

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableHybrid Electric Vehicle

ECAD Model:

Description

The Analog Devices DC1393B-B, LTC6802-2 Demo Board, Battery Monitor, Instrumentation and Measurement is a powerful and versatile tool for monitoring and measuring battery performance. It features a DC1393B-B, LTC6802-2 microcontroller, which is capable of measuring voltage, current, temperature, and other parameters. The board also includes a battery monitor, which can be used to monitor the battery's charge and discharge cycles, as well as its capacity and health. Additionally, the board includes a variety of instrumentation and measurement tools, such as a digital multimeter, oscilloscope, and logic analyzer. This board is ideal for use in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Power Management
  • Function
    Battery Monitor
  • Utilized IC / Part
    LTC6802-2
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.44RFQ
Analog Devices, Inc.129RFQ
Analog Devices, Inc.129RFQ