web counter

Linear Technology/Analog Devices DC1395ALT3505 HV BUCK REGULATOR BOARD W

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1395A-A, LT3505EDD Demo Board is a 1.2A, Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. The board is capable of delivering up to 1.2A of continuous output current, and is designed to operate in a wide temperature range of -40°C to +125°C. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to be used with the LT3505EDD switching regulator IC, and is ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    8V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1.2A
  • Voltage - Output
    3.7V~4.7V
  • Utilized IC / Part
    LT3505
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining