web counter

Linear Technology/Analog Devices DC1400ABOARD EVAL LTM4608

Linear Technology/Analog Devices DC1400A Reference Design 2
Linear Technology/Analog Devices DC1400A Reference Design 1
Linear Technology/Analog Devices DC1400A Reference Design 2
Linear Technology/Analog Devices DC1400A Reference Design 1
Linear Technology/Analog Devices DC1400A Reference Design 1
Linear Technology/Analog Devices DC1400A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomMilitary and Avionics ImagingCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices DC1400A-A, LTM4608AEV Demo Board is a 2.7Vinmin, 8A DC/DC module Regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a variety of features such as over-voltage, over-current, and short-circuit protection, as well as a programmable soft-start and adjustable switching frequency. Additionally, the board is equipped with a variety of communication interfaces, including I2C, SPI, and UART, allowing for easy integration into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    0.6V 1.2V 1.5V 1.8V 2.5V or 3.3V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LTM4608
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    44mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining