web counter

Linear Technology/Analog Devices DC1429ABOARD DEMO FOR LTC3642EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1429A-A LTC3642EDD Demo Board is a high efficiency, high voltage 50mA synchronous step-down converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.8V to 40V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The board is also RoHS compliant and is designed to meet the requirements of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 3.3V 5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTC3642
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LTC3418 - 8A, 4MHz, Monolithic Synchronous Step-Down Regulato0RFQ