web counter

Linear Technology/Analog Devices DC1444A-ABOARD SAR ADC LTC2301

Linear Technology/Analog Devices DC1444A-A Reference Design 2
Linear Technology/Analog Devices DC1444A-A Reference Design 1
Linear Technology/Analog Devices DC1444A-A Reference Design 2
Linear Technology/Analog Devices DC1444A-A Reference Design 1
Linear Technology/Analog Devices DC1444A-A Reference Design 1
Linear Technology/Analog Devices DC1444A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1444A-A LTC2301 Demo Board is a 12-bit, 1-channel I2C 14ksps ADC instrumentation and measurement board. It is designed to provide a platform for evaluating the performance of the LTC2301, a low-power, high-speed, low-noise, 12-bit, 1-channel I2C ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and 0V to 5V. It also includes a precision voltage reference, a programmable gain amplifier, and a low-noise, low-drift, low-power, low-offset, low-distortion, and low-power-consumption amplifier. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2301
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2301
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    14 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    14k
  • Number of A/D Converters
    1
  • Power (Typ) @ Conditions
    1.5mW @ 1kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining