web counter

Linear Technology/Analog Devices DC1444A-BBOARD SAR ADC LTC2305

Linear Technology/Analog Devices DC1444A-B Reference Design 2
Linear Technology/Analog Devices DC1444A-B Reference Design 1
Linear Technology/Analog Devices DC1444A-B Reference Design 2
Linear Technology/Analog Devices DC1444A-B Reference Design 1
Linear Technology/Analog Devices DC1444A-B Reference Design 1
Linear Technology/Analog Devices DC1444A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1444A-B LTC2305 Demo Board is a 12-bit, 2-channel I2C 14ksps ADC designed for instrumentation and measurement applications. It features a low power consumption of only 1.2 mW/channel, making it ideal for battery-powered systems. The board includes a wide range of features such as programmable gain, offset, and reference voltage, as well as a built-in temperature sensor. It also includes a USB-I2C interface for easy connection to a PC. The board is compatible with a variety of software packages, including LabVIEW, MATLAB, and Python, making it an ideal choice for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2305
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2305
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    14 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    14k
  • Number of A/D Converters
    2
  • Power (Typ) @ Conditions
    1.5mW @ 1kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.43RFQ