web counter

Linear Technology/Analog Devices DC1460AEVAL BOARD BUCK REG LTC3620

Linear Technology/Analog Devices DC1460A Reference Design 3
Linear Technology/Analog Devices DC1460A Reference Design 1
Linear Technology/Analog Devices DC1460A Reference Design 2
Linear Technology/Analog Devices DC1460A Reference Design 3
Linear Technology/Analog Devices DC1460A Reference Design 1
Linear Technology/Analog Devices DC1460A Reference Design 1
Linear Technology/Analog Devices DC1460A Reference Design 2
Linear Technology/Analog Devices DC1460A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Medical and HealthcareWireless HeadsetHearing Aid

ECAD Model:

Description

The Analog Devices DC1460A-A, DC1460A, LTC3620EDC Demo Board is an ultra low power, high efficiency step down switching regulator designed for medical and healthcare applications. It has a maximum output current of 15mA and is capable of providing a wide range of output voltages from 0.8V to 5.5V. The board is designed to be used with a wide variety of medical and healthcare applications, such as medical imaging, patient monitoring, and drug delivery systems. It is also capable of providing high efficiency and low noise operation, making it ideal for use in sensitive medical environments. The board is also designed to be easy to use and configure, allowing for quick and easy integration into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.1V 1.2V or 1.8V
  • Frequency - Switching
    50kHz
  • Utilized IC / Part
    LTC3620
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining