web counter

Linear Technology/Analog Devices DC516A-ABOARD EVAL FOR LTC3423EMS

Linear Technology/Analog Devices DC516A-A Reference Design 3
Linear Technology/Analog Devices DC516A-A Reference Design 1
Linear Technology/Analog Devices DC516A-A Reference Design 2
Linear Technology/Analog Devices DC516A-A Reference Design 3
Linear Technology/Analog Devices DC516A-A Reference Design 1
Linear Technology/Analog Devices DC516A-A Reference Design 1
Linear Technology/Analog Devices DC516A-A Reference Design 2
Linear Technology/Analog Devices DC516A-A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsCordless PhoneWireless HeadsetPagerInstrumentation and MeasurementGPS

ECAD Model:

Description

The Analog Devices DC516A-A LTC3423EMS Demo Board is a low output voltage synchronous boost converter designed for consumer electronics applications. It has an input voltage range of 1V to 1.6V and an output voltage of 1.8V at 350mA. This board is ideal for applications that require a low output voltage and high efficiency. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power-on reset circuit, over-voltage protection, and thermal shutdown. This demo board is a great choice for applications that require a low output voltage and high efficiency.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3423
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3423
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining