web counter

Linear Technology/Analog Devices DC409ABOARD EVAL FOR LTC3402EMS

Linear Technology/Analog Devices DC409A Reference Design 2
Linear Technology/Analog Devices DC409A Reference Design 1
Linear Technology/Analog Devices DC409A Reference Design 2
Linear Technology/Analog Devices DC409A Reference Design 1
Linear Technology/Analog Devices DC409A Reference Design 1
Linear Technology/Analog Devices DC409A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingMP3 PlayerCCFL IlluminationWireless HeadsetPagerGPSCellular Phone

ECAD Model:

Description

The Analog Devices DC409A-A, LTC3402EMS Demo Board is a synchronous boost converter designed to provide a regulated output voltage of either 3.3V or 5V from an input voltage range of 1 to 4.5V. It features a high efficiency, low noise, and low ripple operation. The board also includes a lighting LED to indicate the status of the converter. It is ideal for applications such as powering microcontrollers, FPGAs, and other low voltage devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3402
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LTC3402
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining