web counter

Linear Technology/Analog Devices DC860ABOARD DEMO FOR LTC3422EDD

Linear Technology/Analog Devices DC860A Reference Design 1
Linear Technology/Analog Devices DC860A Reference Design 1
Linear Technology/Analog Devices DC860A Reference Design 1
Linear Technology/Analog Devices DC860A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerWireless HeadsetPortable ComputersGPS

ECAD Model:

Description

The Analog Devices DC860A-A, LTC3422EDD Demo Board is a 1.5A, 1MHz Synchronous Boost Converter designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 3.3V to 24V. The board also includes a high efficiency synchronous boost converter, a low-noise, low-ripple output, and a wide operating temperature range of -40°C to +85°C. It is designed to provide a reliable and efficient power solution for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3422
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining