web counter

Analog Devices Inc. DC433ABOARD DEMO FOR LT1961EMS8E

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerPortable ComputersDSL Modem

ECAD Model:

Description

The Analog Devices DC433A-A, LT1961EMS8E Demo Board is an adjustable output boost regulator designed for communications and telecom applications. It has an input voltage range of +2.8V to 12V and an output voltage of +12V. It is capable of providing up to 1A of output current and has a wide range of features, including adjustable output voltage, adjustable current limit, and thermal shutdown protection. The board also includes a USB interface for easy programming and monitoring. It is ideal for applications requiring a reliable, high-performance boost regulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC433
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT1961
  • RoHS
    Details
  • Voltage-Input
    2.8V ~ 12V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    1 A
  • Current - Output
    1A
  • Voltage - Output
    12V
  • Frequency - Switching
    1.25MHz
  • Utilized IC / Part
    LT1961
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    2.8 V to 12 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining