web counter

Linear Technology/Analog Devices DC1472ABOARD DEMO LTM4618

Linear Technology/Analog Devices DC1472A Reference Design 3
Linear Technology/Analog Devices DC1472A Reference Design 1
Linear Technology/Analog Devices DC1472A Reference Design 2
Linear Technology/Analog Devices DC1472A Reference Design 3
Linear Technology/Analog Devices DC1472A Reference Design 1
Linear Technology/Analog Devices DC1472A Reference Design 1
Linear Technology/Analog Devices DC1472A Reference Design 2
Linear Technology/Analog Devices DC1472A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMedical and HealthcareTelecom Power SupplyServersData Storage DevicesATCA Power ManagementIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1472A-A, LTM4618EV Demo Board is a 26V, 6A step-down module regulator with tracking and power management IC. It is designed to provide a high-efficiency, low-noise power solution for a wide range of applications. The board features a wide input voltage range of 4.5V to 26V, and a wide output voltage range of 0.6V to 5.5V. It also features a high-efficiency synchronous buck regulator with tracking, allowing for a wide range of output current levels. The board also includes a power management IC, which provides protection against over-voltage, over-current, and over-temperature conditions. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.5V 1.8V 2.5V 3.3V 5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4618
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents