web counter

Linear Technology/Analog Devices DC1473A-BBOARD EVAL FOR LT3650EDD

Linear Technology/Analog Devices DC1473A-B Reference Design 2
Linear Technology/Analog Devices DC1473A-B Reference Design 1
Linear Technology/Analog Devices DC1473A-B Reference Design 2
Linear Technology/Analog Devices DC1473A-B Reference Design 1
Linear Technology/Analog Devices DC1473A-B Reference Design 1
Linear Technology/Analog Devices DC1473A-B Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1473A-B, LT3650EDD-8.2 Demo board is a high-voltage, 2 Amp monolithic Li-Ion battery charger designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and is capable of charging a single-cell Li-Ion battery with up to 2A of current. The board also includes a power path management circuit, which allows for simultaneous charging and discharging of the battery. Additionally, the board includes a variety of safety features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be highly efficient, with a maximum efficiency of up to 95%. This makes it an ideal choice for automotive and transportation applications, where power efficiency is of the utmost importance.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3650
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3650-8.2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining