web counter

Linear Technology/Analog Devices DC1484A-BLT3651EUHE-8.2 DEMO BOARD I

Linear Technology/Analog Devices DC1484A-B Reference Design 1
Linear Technology/Analog Devices DC1484A-B Reference Design 1
Linear Technology/Analog Devices DC1484A-B Reference Design 1
Linear Technology/Analog Devices DC1484A-B Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveNotebookCradle ChargerLaptopAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1484A-B, LT3651EUHE-8.2 Demo Board, 4A High Voltage 2-Cell Li-Ion Battery Charger, Automotive and Transportation is a powerful and versatile charging solution for automotive and transportation applications. It is designed to charge two-cell Li-Ion batteries with up to 4A of current. The board features a high-voltage buck-boost converter with an adjustable output voltage range of 4.2V to 8.4V. It also includes a high-efficiency synchronous rectifier, a low-dropout linear regulator, and a programmable current limit. The board is designed to be used with a wide range of automotive and transportation applications, including electric vehicles, hybrid electric vehicles, and battery-powered equipment. It is also suitable for use in industrial and consumer applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LT3651-8.2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion / Li-Pol (2 Cells)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining