web counter

Linear Technology/Analog Devices DC1490ABOARD DELTA SIGMA ADC LTC2460

Linear Technology/Analog Devices DC1490A Reference Design 2
Linear Technology/Analog Devices DC1490A Reference Design 1
Linear Technology/Analog Devices DC1490A Reference Design 2
Linear Technology/Analog Devices DC1490A Reference Design 1
Linear Technology/Analog Devices DC1490A Reference Design 1
Linear Technology/Analog Devices DC1490A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1490A-A LTC2460 Demo Board is a 16-bit SPI Single-Ended Delta Sigma ADC with 10ppm max Internal Reference, Instrumentation and Measurement. It is designed to provide a complete solution for evaluating the performance of the LTC2460, a low-power, high-resolution, 16-bit delta-sigma analog-to-digital converter. The board features a 10ppm max internal reference, a wide input range of 0V to 5V, and a low-noise, low-power, low-distortion signal path. The board also includes a variety of instrumentation and measurement features, such as a built-in oscilloscope, a frequency counter, and a digital voltmeter. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2460
  • Operating Supply Voltage
    5V
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2460
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    2
  • Input Range
    0 ~ VREF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ SOT23-65000RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-84889BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
ON SemiconductorON SEMICONDUCTOR - NC7SZ157P6X - Multiplexer, 1 Channels, 2:1, 1.65 V to 5.5 V, SC-70-615000RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Load more