web counter

Linear Technology/Analog Devices DC1491ABOARD DELTA SIGMA ADC LTC2461

Linear Technology/Analog Devices DC1491A Reference Design 2
Linear Technology/Analog Devices DC1491A Reference Design 1
Linear Technology/Analog Devices DC1491A Reference Design 2
Linear Technology/Analog Devices DC1491A Reference Design 1
Linear Technology/Analog Devices DC1491A Reference Design 1
Linear Technology/Analog Devices DC1491A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1491A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC2461 16-bit I2C Single-Ended Delta Sigma ADC with 10ppm max Internal Reference. This board is designed to provide a platform for evaluating the performance of the LTC2461 ADC and to demonstrate its capabilities. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and can be used to measure a variety of signals, including thermocouples, RTDs, strain gauges, and other low-level signals. The board also includes a built-in temperature sensor and a 10ppm max internal reference for accurate measurements. The DC1491A-A Demo Board is an ideal tool for engineers and technicians who need to quickly and accurately measure a variety of signals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2461
  • Operating Supply Voltage
    5V
  • Interface
    I2C, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2461
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    2
  • Input Range
    0 ~ 1.25V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining