web counter

Linear Technology/Analog Devices DC1492ABOARD DELTA SIGMA ADC LTC2462

Linear Technology/Analog Devices DC1492A Reference Design 3
Linear Technology/Analog Devices DC1492A Reference Design 1
Linear Technology/Analog Devices DC1492A Reference Design 2
Linear Technology/Analog Devices DC1492A Reference Design 3
Linear Technology/Analog Devices DC1492A Reference Design 1
Linear Technology/Analog Devices DC1492A Reference Design 1
Linear Technology/Analog Devices DC1492A Reference Design 2
Linear Technology/Analog Devices DC1492A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLCD MonitorIndustrial ControlOutdoor Temperature SensorInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1492A-A, DC1492A, Demo Board for LTC2462, 16-bit SPI Differential Delta Sigma ADC with 10ppm max Internal Reference, Instrumentation and Measurement is a demonstration board designed to showcase the capabilities of the LTC2462 16-bit SPI differential delta sigma ADC with 10ppm max internal reference. This board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and is capable of measuring both single-ended and differential signals. It also features a wide range of output data rates, from 1Hz to 10kHz, and a low power consumption of only 1.5mA. The board also includes a built-in temperature sensor, allowing for temperature compensation of the ADC readings. The board is ideal for use in instrumentation and measurement applications, and is a great way to quickly and easily evaluate the performance of the LTC2462 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2462
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    60 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60
  • Number of A/D Converters
    2
  • Input Range
    ±VREF/2
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ