web counter

Linear Technology/Analog Devices DC1497ABOARD EVAL FOR LT3597EUHG

Linear Technology/Analog Devices DC1497A Reference Design 3
Linear Technology/Analog Devices DC1497A Reference Design 1
Linear Technology/Analog Devices DC1497A Reference Design 2
Linear Technology/Analog Devices DC1497A Reference Design 3
Linear Technology/Analog Devices DC1497A Reference Design 1
Linear Technology/Analog Devices DC1497A Reference Design 1
Linear Technology/Analog Devices DC1497A Reference Design 2
Linear Technology/Analog Devices DC1497A Reference Design 3

Applications:

Lighting >

White LED Driver

End Products:

AutomotivePatient MonitorIndustrial LED LightingColor TelevisionAutomotiveLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1497A-A, LT3597EUHG Demo Board, 60V Triple Step-Down LED Driver, Automotive and Transportation is a powerful and versatile LED driver designed for automotive and transportation applications. It features a triple step-down converter with a maximum output current of 3A and a wide input voltage range of 4.5V to 60V. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It is designed to provide a reliable and efficient power solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3597
  • Voltage - Output
    38V
  • Utilized IC / Part
    LT3597
  • Supplied Contents
    Board(s)
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC, LDO VOLT REG, 3.3V, 0.1A, DFN-120RFQ
Analog Devices, Inc.LDO Regulator Pos 0.6V to 44.5V 0.1A 12-Pin DFN EP0RFQ