web counter

Linear Technology/Analog Devices DC633ALTC3202EDD - HIGH EFFICIENCY WHI

Applications:

Lighting >

White LED Driver

End Products:

LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC633A-A, LTC3202EDD Demo Board, High Efficiency White LED Driver, Lighting is a versatile and powerful LED driver designed to provide efficient and reliable lighting solutions. It features a wide input voltage range of 4.5V to 36V, and can drive up to 6 LEDs in series with a maximum output current of 1.2A. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of configuration options. With its high efficiency and reliable performance, the DC633A-A, LTC3202EDD Demo Board is an ideal choice for lighting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~4.5V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3202
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining