web counter

Linear Technology/Analog Devices DC1542ABOARD DEMO FOR LT3596EUHG

Linear Technology/Analog Devices DC1542A Reference Design 1
Linear Technology/Analog Devices DC1542A Reference Design 1
Linear Technology/Analog Devices DC1542A Reference Design 1
Linear Technology/Analog Devices DC1542A Reference Design 1

Applications:

Lighting >

White LED Driver

End Products:

AutomotivePatient MonitorIndustrial LED LightingColor TelevisionAutomotiveLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1542A-A is an 8-LEDs White LED Driver for Automotive and Transportation Applications. It is designed to provide a reliable and efficient solution for driving white LEDs in automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, a wide output current range of 0.1A to 1.2A, and a wide dimming range of 0.1% to 100%. It also features a low quiescent current of 1.5mA, a low shutdown current of 0.1mA, and a high efficiency of up to 95%. The DC1542A-A is designed to meet the stringent requirements of automotive and transportation applications, and is suitable for use in a wide range of applications, including interior and exterior lighting, instrumentation, and display backlighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    29V
  • Utilized IC / Part
    LT3596
  • Supplied Contents
    Board(s)
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Isocom ComponentsDC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD0RFQ
Isocom ComponentsDC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R530BUY