web counter

Linear Technology/Analog Devices DC381ABOARD EVAL FOR LTC3201EMS

Linear Technology/Analog Devices DC381A Reference Design 2
Linear Technology/Analog Devices DC381A Reference Design 1
Linear Technology/Analog Devices DC381A Reference Design 2
Linear Technology/Analog Devices DC381A Reference Design 1
Linear Technology/Analog Devices DC381A Reference Design 1
Linear Technology/Analog Devices DC381A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC381A-A, LTC3201EMS Demo Board, 100mA White LED (5) Power Supply, Lighting is a versatile and powerful lighting solution for a variety of applications. It features a high efficiency, low noise, and low ripple design that allows for a wide range of LED lighting applications. The board is capable of driving up to five white LEDs with a maximum current of 100mA. It also features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of power sources. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Voltage - Output
    4.22V
  • Max Input Voltage
    3.3V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    LTC3201
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ