web counter

Maxim Integrated MAX6964EVKITEvaluation Kit Is A Fully Assembled And Tested Surface-Mount, 17-Output LED Driver/GPO Controller Printed-Circuit Board

Applications:

Lighting >

White LED Driver

End Products:

LightingLCD Backlighting

ECAD Model:

Description

The Maxim Integrated MAX6964EVKIT-EVKIT is an evaluation board designed to evaluate the MAX6964 PWM control for a 17-output LED driver/GPO controller. This board is ideal for lighting control applications, as it allows for the control of up to 17 LEDs or General Purpose Outputs (GPOs). The board features a MAX6964 IC, which provides a wide range of features such as adjustable frequency, adjustable duty cycle, and adjustable current limit. Additionally, the board includes a USB-to-I2C interface, allowing for easy connection to a PC for programming and debugging. The MAX6964EVKIT-EVKIT is a great tool for evaluating the MAX6964 PWM control for LED driver/GPO controller applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining