Linear Technology/Analog Devices DC1498ABOARD EVAL LTM4620
The Analog Devices DC1498A-A Demonstration Board for the LTM4620EV High Efficiency, Dual 13A Step-Down Power Regulator, Communications and Telecom is a versatile and powerful tool for evaluating the performance of the LTM4620EV. This board features two independent 13A step-down power regulators, allowing for efficient power conversion and regulation. It also includes a variety of communication and telecom features, such as a USB interface, RS-232 port, and Ethernet port. The board also includes a variety of power management features, such as over-voltage protection, over-current protection, and thermal shutdown. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the LTM4620EV.
- TypeParameter
- Factory Lead Time8 Weeks
- SeriesµModule®
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1.2V 1.5V
- Frequency - Switching600kHz
- Utilized IC / PartLTM4620
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusNon-RoHS Compliant


Product
Brand
Articles
Tools